Aluminum Organic Polymer Capacitors 35VDC 100uF 20% Anti-Vibe AEC-Q200
CAP ALUM HYB 100UF 20% 35V SMD
CAP ALUM HYB 100UF 20% 35V SMD
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZC1V101V | EEH-ZC1V101V | EEH-ZC1V101V |
| Product Name | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive | ||
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |