Panasonic SMD 33UF 80V Capacitor EEH-ZC1K330P

Description
CAP ALUM HYB 33UF 20% 80V SMD Product overview: EEH-ZC1K330P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1K330P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 33UF 20% 80V SMD Product overview: EEH-ZC1K330P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1K330P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33UF 80V Capacitor
69-EEH-ZC1K330P
SMD 33UF 80V Capacitor 69-EEH-ZC1K330P
CAP ALUM HYB 33UF 20% 80V SMD Product overview: EEH-ZC1K330P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1K330P can be used for catalog matching and distributor lookup.

CAP ALUM HYB 33UF 20% 80V SMD Product overview: EEH-ZC1K330P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1K330P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1330855-EEH-ZC1K330P - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1330855-EEH-ZC1K330P
Capacitors - Aluminum - Polymer Capacitors 1330855-EEH-ZC1K330P
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330855-EEH-ZC1K330P Category: Capacitors>Aluminum - Polymer Capacitors Packaging: Reel - TR Type: Hybrid Size / Dimension: 0.394" Dia (10.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 80 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 36mOhm Lifetime @ Temp.: 4000 Hrs @ 125°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: P19319TR,EEHZC1K330P ,P19319DKR,P19319CT Base Product Number: EEH-ZC RoHS Status: ROHS3 Compliant Ripple Current @ Low Frequency: 136 mA @ 100 Hz Ripple Current @ High Frequency: 1.36 A @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330855-EEH-ZC1K330P
Category: Capacitors>Aluminum - Polymer Capacitors
Packaging: Reel - TR
Type: Hybrid
Size / Dimension: 0.394" Dia (10.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 36mOhm
Lifetime @ Temp.: 4000 Hrs @ 125°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P19319TR,EEHZC1K330P,P19319DKR,P19319CT
Base Product Number: EEH-ZC
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 136 mA @ 100 Hz
Ripple Current @ High Frequency: 1.36 A @ 100 kHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZC1K330P
Aluminum Organic Polymer Capacitors EEH-ZC1K330P
Aluminum Organic Polymer Capacitors 80VDC, 33uF, SMD, Reflow Only

Aluminum Organic Polymer Capacitors 80VDC, 33uF, SMD, Reflow Only

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZC1K330P - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZC1K330P
Capacitors - Aluminum - Polymer Capacitors EEH-ZC1K330P
CAP ALUM HYB 33UF 20% 80V SMD

CAP ALUM HYB 33UF 20% 80V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZC1K330P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZC1K330P
Aluminum - Polymer Capacitors EEH-ZC1K330P
CAP ALUM POLY HYB 33UF 80V SMD

CAP ALUM POLY HYB 33UF 80V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZC1K330P 1330855-EEH-ZC1K330P EEH-ZC1K330P EEH-ZC1K330P EEH-ZC1K330P
Product Name SMD 33UF 80V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Film Paper Film Capacitors - 265LC3500K5LM8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers