CAP ALUM POLY 33UF 20% 50V SMD
Aluminum Organic Polymer Capacitors 50VDC 33uF 125degC VibeProof AEC-Q200
CAP, ALU ELEC, HYBRID, 33UF, 50V, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP ALUM HYB 33UF 20% 50V SMD
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZC1H330XV | EEH-ZC1H330XV | 65AC5726 | EEH-ZC1H330XV |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Cap, Alu Elec, Hybrid, 33Uf, 50V, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 20 (+/- %) |