Panasonic SMD 220UF 25V Capacitor EEH-ZC1E221P

Description
CAP ALUM HYB 220UF 20% 25V SMD Product overview: EEH-ZC1E221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1E221P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 220UF 20% 25V SMD Product overview: EEH-ZC1E221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1E221P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220UF 25V Capacitor
69-EEH-ZC1E221P
SMD 220UF 25V Capacitor 69-EEH-ZC1E221P
CAP ALUM HYB 220UF 20% 25V SMD Product overview: EEH-ZC1E221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1E221P can be used for catalog matching and distributor lookup.

CAP ALUM HYB 220UF 20% 25V SMD Product overview: EEH-ZC1E221P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZC1E221P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZC1E221P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZC1E221P
Aluminum - Polymer Capacitors EEH-ZC1E221P
CAP ALUM POLY HYB 220UF 25V SMD

CAP ALUM POLY HYB 220UF 25V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic - 01X1188 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic
01X1188
Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic 01X1188
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD, FULL REEL; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:2000 hours @ 85°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZC1E221P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZC1E221P
Capacitors - Aluminum - Polymer Capacitors EEH-ZC1E221P
CAP ALUM HYB 220UF 20% 25V SMD

CAP ALUM HYB 220UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZC1E221P EEH-ZC1E221P 01X1188 EEH-ZC1E221P
Product Name SMD 220UF 25V Capacitor Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M160K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details