Panasonic Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic EEH-ZC1E101XP.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 25V, SMD, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 85°C; Product Height:7.7mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 25V, SMD, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 85°C; Product Height:7.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic - 29AC5329 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic
29AC5329
Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic 29AC5329
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 25V, SMD, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 85°C; Product Height:7.7mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 25V, SMD, FULL REEL; Capacitance:100µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 85°C; Product Height:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5329
Product Name Aluminum Electrolytic Capacitor, 100Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101472T063BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers