Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZA1V680XV

Description
CAP ALUM HYB 68UF 20% 35V SMD
Datasheet
Description
CAP ALUM HYB 68UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - EEH-ZA1V680XV - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZA1V680XV
Capacitors - Aluminum - Polymer Capacitors EEH-ZA1V680XV
CAP ALUM HYB 68UF 20% 35V SMD

CAP ALUM HYB 68UF 20% 35V SMD

Supplier's Site
Aluminum - Polymer Capacitors - EEH-ZA1V680XV - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1V680XV
Aluminum - Polymer Capacitors EEH-ZA1V680XV
CAP ALUM POLY 68UF 20% 35V SMD

CAP ALUM POLY 68UF 20% 35V SMD

Supplier's Site Datasheet
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic - 65AC5718 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic
65AC5718
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic 65AC5718
CAP, ALU ELEC, HYBRID, 68UF, 35V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, HYBRID, 68UF, 35V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic - 65AC5717 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic
65AC5717
Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic 65AC5717
CAP, ALU ELEC, HYBRID, 68UF, 35V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes

CAP, ALU ELEC, HYBRID, 68UF, 35V, SMD; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.035ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZA1V680XV
Aluminum Organic Polymer Capacitors EEH-ZA1V680XV
Aluminum Organic Polymer Capacitors 35VDC 68uF 105degC VibeProof AEC-Q200

Aluminum Organic Polymer Capacitors 35VDC 68uF 105degC VibeProof AEC-Q200

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEH-ZA1V680XV EEH-ZA1V680XV 65AC5718 EEH-ZA1V680XV
Product Name Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Alu Elec, Hybrid, 68Uf, 35V, Smd; Capacitance Panasonic Aluminum Organic Polymer Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details