CAP ALUM HYB 270UF 20% 35V SMD Product overview: EEH-ZA1V271P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V271P can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 270UF, 20%, 35V, SMD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.02ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes
CAP ALUM POLY HYB 270UF 35V SMD
CAP ALUM HYB 270UF 20% 35V SMD
CAP ALUM POLY HYB 270UF 35V SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEH-ZA1V271P | 91T4899 | EEH-ZA1V271P | EEH-ZA1V271P | EEH-ZA1V271P |
| Product Name | SMD 270UF 35V Capacitor | Aluminum Electrolytic Capacitor, 270Uf, 20%, 35V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF | 270 microF |