Panasonic SMD 220UF 35V Capacitor EEH-ZA1V221V

Description
CAP ALUM HYB 220UF 20% 35V SMD Product overview: EEH-ZA1V221V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 220UF 20% 35V SMD Product overview: EEH-ZA1V221V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V221V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220UF 35V Capacitor
69-EEH-ZA1V221V
SMD 220UF 35V Capacitor 69-EEH-ZA1V221V
CAP ALUM HYB 220UF 20% 35V SMD Product overview: EEH-ZA1V221V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V221V can be used for catalog matching and distributor lookup.

CAP ALUM HYB 220UF 20% 35V SMD Product overview: EEH-ZA1V221V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V221V can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 1038279-EEH-ZA1V221V - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1038279-EEH-ZA1V221V
Capacitors - Aluminum - Polymer Capacitors 1038279-EEH-ZA1V221V
Win Source Part Number: 1038279-EEH-ZA1V221V Category: Capacitors>Aluminum - Polymer Capacitors Series: ZA, Anti-Vibration Type: Hybrid Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.425" (10.80mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 20mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.394" Dia (10.00mm) Alternative Parts (Cross-Reference): EEH-ZA1V221VEEHZA1V2 21V; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P124954DKR,EEHZA1V22 1V,P124954TR,P124954 CT Base Product Number: EEH-ZA Ripple Current @ Low Frequency: 375 mA @ 100 Hz Ripple Current @ High Frequency: 2.5 A @ 100 kHz

Win Source Part Number: 1038279-EEH-ZA1V221V
Category: Capacitors>Aluminum - Polymer Capacitors
Series: ZA, Anti-Vibration
Type: Hybrid
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.425" (10.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 20mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.394" Dia (10.00mm)
Alternative Parts (Cross-Reference): EEH-ZA1V221VEEHZA1V221V;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P124954DKR,EEHZA1V221V,P124954TR,P124954CT
Base Product Number: EEH-ZA
Ripple Current @ Low Frequency: 375 mA @ 100 Hz
Ripple Current @ High Frequency: 2.5 A @ 100 kHz

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Organic Polymer Capacitors
EEH-ZA1V221V
Aluminum Organic Polymer Capacitors EEH-ZA1V221V
Aluminum Organic Polymer Capacitors 35VDC 220uF 20% Anti-Vibe AEC-Q200

Aluminum Organic Polymer Capacitors 35VDC 220uF 20% Anti-Vibe AEC-Q200

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEH-ZA1V221V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1V221V
Aluminum - Polymer Capacitors EEH-ZA1V221V
CAP ALUM POLY HYB 220UF 35V SMD

CAP ALUM POLY HYB 220UF 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZA1V221V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZA1V221V
Capacitors - Aluminum - Polymer Capacitors EEH-ZA1V221V
CAP ALUM HYB 220UF 20% 35V SMD

CAP ALUM HYB 220UF 20% 35V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZA1V221V 1038279-EEH-ZA1V221V EEH-ZA1V221V EEH-ZA1V221V EEH-ZA1V221V
Product Name SMD 220UF 35V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum Organic Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers