Panasonic Capacitors - Aluminum - Polymer Capacitors EEH-ZA1V220R

Description
Win Source Part Number: 996596-EEH-ZA1V220R Category: Capacitors>Aluminum - Polymer Capacitors Series: ZA Type: Hybrid Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 100mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEHZA1V220R,P15451CT ,P15451DKR,P15451TR Base Product Number: EEH-ZA Ripple Current @ Low Frequency: 90 mA @ 100 Hz Ripple Current @ High Frequency: 900 mA @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 996596-EEH-ZA1V220R Category: Capacitors>Aluminum - Polymer Capacitors Series: ZA Type: Hybrid Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 100mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEHZA1V220R,P15451CT ,P15451DKR,P15451TR Base Product Number: EEH-ZA Ripple Current @ Low Frequency: 90 mA @ 100 Hz Ripple Current @ High Frequency: 900 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum - Polymer Capacitors - 996596-EEH-ZA1V220R - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
996596-EEH-ZA1V220R
Capacitors - Aluminum - Polymer Capacitors 996596-EEH-ZA1V220R
Win Source Part Number: 996596-EEH-ZA1V220R Category: Capacitors>Aluminum - Polymer Capacitors Series: ZA Type: Hybrid Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 100mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.197" Dia (5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: EEHZA1V220R,P15451CT ,P15451DKR,P15451TR Base Product Number: EEH-ZA Ripple Current @ Low Frequency: 90 mA @ 100 Hz Ripple Current @ High Frequency: 900 mA @ 100 kHz

Win Source Part Number: 996596-EEH-ZA1V220R
Category: Capacitors>Aluminum - Polymer Capacitors
Series: ZA
Type: Hybrid
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 100mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: EEHZA1V220R,P15451CT,P15451DKR,P15451TR
Base Product Number: EEH-ZA
Ripple Current @ Low Frequency: 90 mA @ 100 Hz
Ripple Current @ High Frequency: 900 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 22UF 35V Capacitor
69-EEH-ZA1V220R
SMD 22UF 35V Capacitor 69-EEH-ZA1V220R
CAP ALUM HYB 22UF 20% 35V SMD Product overview: EEH-ZA1V220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V220R can be used for catalog matching and distributor lookup.

CAP ALUM HYB 22UF 20% 35V SMD Product overview: EEH-ZA1V220R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 35V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1V220R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic - 01X1182 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic
01X1182
Aluminum Electrolytic Capacitor, 22Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic 01X1182
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 35V, SMD, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 35V, SMD, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Can - SMD; ESR:0.1ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-ZA1V220R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1V220R
Aluminum - Polymer Capacitors EEH-ZA1V220R
CAP ALUM POLY HYB 22UF 35V SMD

CAP ALUM POLY HYB 22UF 35V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZA1V220R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZA1V220R
Capacitors - Aluminum - Polymer Capacitors EEH-ZA1V220R
CAP ALUM HYB 22UF 20% 35V SMD

CAP ALUM HYB 22UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 996596-EEH-ZA1V220R 69-EEH-ZA1V220R 01X1182 EEH-ZA1V220R EEH-ZA1V220R
Product Name Capacitors - Aluminum - Polymer Capacitors SMD 22UF 35V Capacitor Aluminum Electrolytic Capacitor, 22Uf, 20%, 35V, Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100180FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers