Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 160 V
ESR (Equivalent Series Resistance): 100mOhm @ 100kHz
Lifetime @ Temp.: 6000 Hrs @ 105°C
CAP ALUM HYB 22UF 20% 80V SMD Product overview: EEH-ZA1K220P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UF, 80V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22UF, 80V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1K220P can be used for catalog matching and distributor lookup.
CAP ALUM HYB 22UF 20% 80V SMD
CAP ALUM POLY 22UF 20% 80V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 80V, 20%, CAN-SMD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 80V, 20%, CAN-SMD, FULL REEL; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.045ohm; Lifetime @ Temperature:10000 hours @ 105°C; Series Name:ZA RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEH-ZA1K220P | EEH-ZA1K220P | EEH-ZA1K220P | 05X8463 | 49W5509 | |
| Product Name | Connectors,Interconnects | SMD 22UF 80V Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 22Uf, 80V, 20%, Can-Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 22Uf, 80V, 20%, Can-Smd, Full Reel; Capacitance Panasonic |
| Capacitance Range | 0.2200 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 160 volts | 80 volts | 80 volts | 80 volts | ||
| WVAC | 160 volts | 80 volts | ||||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |