Panasonic Aluminum - Polymer Capacitors EEH-ZA1J560P

Description
CAP ALUM POLY HYB 56UF 63V SMD
Datasheet
Description
CAP ALUM POLY HYB 56UF 63V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEH-ZA1J560P - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1J560P
Aluminum - Polymer Capacitors EEH-ZA1J560P
CAP ALUM POLY HYB 56UF 63V SMD

CAP ALUM POLY HYB 56UF 63V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 56Uf, 20%, 63V, Smd, Full Reel; Capacitance Panasonic - 01X1180 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 56Uf, 20%, 63V, Smd, Full Reel; Capacitance Panasonic
01X1180
Aluminum Electrolytic Capacitor, 56Uf, 20%, 63V, Smd, Full Reel; Capacitance Panasonic 01X1180
ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 20%, 63V, SMD, FULL REEL; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 20%, 63V, SMD, FULL REEL; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZA1J560P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZA1J560P
Capacitors - Aluminum - Polymer Capacitors EEH-ZA1J560P
CAP ALUM HYB 56UF 20% 63V SMD

CAP ALUM HYB 56UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEH-ZA1J560P 01X1180 EEH-ZA1J560P
Product Name Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 56Uf, 20%, 63V, Smd, Full Reel; Capacitance Panasonic Capacitors - Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF
RoHS Compliant Yes
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Film Capacitors - 1725743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details