Panasonic SMD 33UF 63V Capacitor EEH-ZA1J330V

Description
CAP ALUM HYB 33UF 20% 63V SMD Product overview: EEH-ZA1J330V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1J330V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM HYB 33UF 20% 63V SMD Product overview: EEH-ZA1J330V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1J330V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33UF 63V Capacitor
69-EEH-ZA1J330V
SMD 33UF 63V Capacitor 69-EEH-ZA1J330V
CAP ALUM HYB 33UF 20% 63V SMD Product overview: EEH-ZA1J330V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1J330V can be used for catalog matching and distributor lookup.

CAP ALUM HYB 33UF 20% 63V SMD Product overview: EEH-ZA1J330V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1J330V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - 1339263-EEH-ZA1J330V - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum - Polymer Capacitors
1339263-EEH-ZA1J330V
Capacitors - Aluminum - Polymer Capacitors 1339263-EEH-ZA1J330V
Win Source Part Number: 1339263-EEH-ZA1J330V Category: Capacitors - Aluminum - Polymer Capacitors Series: ZA, Anti-Vibration Type: Hybrid Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 63 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 40mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEH-ZA Ripple Current @ Low Frequency: 255 mA @ 100 Hz Ripple Current @ High Frequency: 1.7 A @ 100 kHz

Win Source Part Number: 1339263-EEH-ZA1J330V
Category: Capacitors - Aluminum - Polymer Capacitors
Series: ZA, Anti-Vibration
Type: Hybrid
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 40mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEH-ZA
Ripple Current @ Low Frequency: 255 mA @ 100 Hz
Ripple Current @ High Frequency: 1.7 A @ 100 kHz

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEH-ZA1J330V - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-ZA1J330V
Aluminum - Polymer Capacitors EEH-ZA1J330V
CAP ALUM POLY 33UF 20% 63V SMD

CAP ALUM POLY 33UF 20% 63V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEH-ZA1J330V - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
EEH-ZA1J330V
Capacitors - Aluminum - Polymer Capacitors EEH-ZA1J330V
CAP ALUM HYB 33UF 20% 63V SMD

CAP ALUM HYB 33UF 20% 63V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEH-ZA1J330V 1339263-EEH-ZA1J330V EEH-ZA1J330V EEH-ZA1J330V
Product Name SMD 33UF 63V Capacitor Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers