CAP, ALU ELEC, HYBRID, 33UF, 50V, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, ALU ELEC, HYBRID, 33UF, 50V, SMD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.04ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP ALUM POLY 33UF 20% 50V SMD
CAP ALUM HYB 33UF 20% 50V SMD
Aluminum Organic Polymer Capacitors 50VDC 33uF 105degC VibeProof AEC-Q200
| Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65AC5708 | EEH-ZA1H330XV | EEH-ZA1H330XV | EEH-ZA1H330XV |
| Product Name | Cap, Alu Elec, Hybrid, 33Uf, 50V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 50 volts | 50 volts |