The EEH-ZA1H220V is a surface mount aluminum-polymer hybrid electrolytic capacitor from Lingto Electronic Limited. It features a capacitance of 22 µF with a rated voltage of 50 V and a tolerance of ±20%. This capacitor is designed for high-temperature applications, with an endurance rating of 10,000 hours at 105 °C. It exhibits low equivalent series resistance (ESR) and high ripple current capabilities, significantly outperforming traditional capacitors in these aspects. The device is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. The operating temperature range is from -55 °C to +105 °C, ensuring reliability in various conditions. Additionally, the capacitor is designed for reflow soldering, which is essential for automated assembly processes.
Aluminum Organic Polymer Capacitors 50VDC 22uF 105degC VibeProof AEC-Q200
CAP ALUM POLY 22UF 20% 50V SMD
CAP, ALU ELEC, HYBRID, 22UF, 50V, SMD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, ALU ELEC, HYBRID, 22UF, 50V, SMD; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP ALUM HYB 22UF 20% 50V SMD
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZA1H220V | EEH-ZA1H220V | 65AC5706 | EEH-ZA1H220V |
| Product Name | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Alu Elec, Hybrid, 22Uf, 50V, Smd; Capacitance Panasonic | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | |
| RoHS Compliant | Yes | |||
| Capacitance Tolerance | 20 (+/- %) |