CAP ALUM POLY HYB 68UF 25V SMD
CAP ALUM HYB 68UF 20% 25V SMD
Aluminum Organic Polymer Capacitors 25VDC 68uF 20% AEC-Q200
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZA1E680XP | EEH-ZA1E680XP | EEH-ZA1E680XP |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 68 microF | 68 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Technology | Single-Layer |