CAP, ALU ELEC, HYBRID, 56UF, 25V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, ALU ELEC, HYBRID, 56UF, 25V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 25VDC 56uF 105degC VibeProof AEC-Q200
CAP ALUM HYB 56UF 20% 25V SMD
CAP ALUM POLY 56UF 20% 25V SMD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65AC5704 | EEH-ZA1E560V | EEH-ZA1E560V | EEH-ZA1E560V |
| Product Name | Cap, Alu Elec, Hybrid, 56Uf, 25V, Smd; Capacitance Panasonic | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 56 microF | 56 microF | 56 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 25 volts | 25 volts |