CAP ALUM HYB 56UF 20% 25V SMD Product overview: EEH-ZA1E560P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 56UF, 25V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-ZA1E560P can be used for catalog matching and distributor lookup.
CAP ALUM POLY HYB 56UF 25V SMD
CAP ALUM HYB 56UF 20% 25V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 20%, 25V, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C; Product Diameter:6.3mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 56UF, 20%, 25V, SMD, FULL REEL; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.08ohm; Lifetime @ Temperature:10000 hours @ 105°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEH-ZA1E560P | EEH-ZA1E560P | EEH-ZA1E560P | 58T1739 | 01X1171 |
| Product Name | SMD 56UF 25V Capacitor | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 56Uf, 20%, 25V, Smd; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 56Uf, 20%, 25V, Smd, Full Reel; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF | 56 microF |