CAP ALUM HYB 220UF 20% 25V SMD
CAP ALUM POLY HYB 220UF 25V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 20%, 25V, SMD; Capacitance:220µF; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.027ohm; Lifetime @ Temperature:10000 hours @ 105°C; Capacitance Tolerance:± 20% RoHS Compliant: Yes
CAP ALUM POLY HYB 220UF 25V SMD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZA1E221P | EEH-ZA1E221P | 91T4886 | EEH-ZA1E221P |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 20%, 25V, Smd; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| Technology | Single-Layer | Film Capacitors | ||
| Applications | Automotive; Automotive | Automotive | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |