CAP ALUM POLY HYB 150UF 25V SMD
CAP ALUM HYB 150UF 20% 25V SMD
Aluminum Organic Polymer Capacitors 25VDC 150uF 20% Anti-Vibe AEC-Q200
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-ZA1E151V | EEH-ZA1E151V | EEH-ZA1E151V |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Technology | Single-Layer |