Panasonic Cap, 270Uf, 50V, Alu Elec, Hybrid, Rad; Capacitance Panasonic EEH-AZSH271UB

Description
CAP, 270UF, 50V, ALU ELEC, HYBRID, RAD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet
Description
CAP, 270UF, 50V, ALU ELEC, HYBRID, RAD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Uf, 50V, Alu Elec, Hybrid, Rad; Capacitance Panasonic - 50AJ7991 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 50V, Alu Elec, Hybrid, Rad; Capacitance Panasonic
50AJ7991
Cap, 270Uf, 50V, Alu Elec, Hybrid, Rad; Capacitance Panasonic 50AJ7991
CAP, 270UF, 50V, ALU ELEC, HYBRID, RAD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 270UF, 50V, ALU ELEC, HYBRID, RAD; Capacitance:270µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:0.013ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-AZSH271UB - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-AZSH271UB
Aluminum - Polymer Capacitors EEH-AZSH271UB
CAP ALUM POLY HYB 270UF 50V T/H

CAP ALUM POLY HYB 270UF 50V T/H

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 50AJ7991 EEH-AZSH271UB
Product Name Cap, 270Uf, 50V, Alu Elec, Hybrid, Rad; Capacitance Panasonic Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 270 microF 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details