Panasonic Cap, 1000Uf, 25V, Alu Elec, Hybrid, Rad; Capacitance Panasonic EEH-AZSE102UB

Description
CAP, 1000UF, 25V, ALU ELEC, HYBRID, RAD; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet
Description
CAP, 1000UF, 25V, ALU ELEC, HYBRID, RAD; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1000Uf, 25V, Alu Elec, Hybrid, Rad; Capacitance Panasonic - 50AJ7988 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 25V, Alu Elec, Hybrid, Rad; Capacitance Panasonic
50AJ7988
Cap, 1000Uf, 25V, Alu Elec, Hybrid, Rad; Capacitance Panasonic 50AJ7988
CAP, 1000UF, 25V, ALU ELEC, HYBRID, RAD; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, 1000UF, 25V, ALU ELEC, HYBRID, RAD; Capacitance:1000µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.011ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEH-AZSE102UB - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-AZSE102UB
Aluminum - Polymer Capacitors EEH-AZSE102UB
CAP ALUM POLY HYB 1000UF 25V T/H

CAP ALUM POLY HYB 1000UF 25V T/H

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 50AJ7988 EEH-AZSE102UB
Product Name Cap, 1000Uf, 25V, Alu Elec, Hybrid, Rad; Capacitance Panasonic Aluminum - Polymer Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C612U100EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers