Panasonic 100UF 63V Capacitor EEH-AZS1J101B

Description
CAP ALUM POLY HYB 100UF 63V T/H Product overview: EEH-AZS1J101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-AZS1J101B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY HYB 100UF 63V T/H Product overview: EEH-AZS1J101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-AZS1J101B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100UF 63V Capacitor
69-EEH-AZS1J101B
100UF 63V Capacitor 69-EEH-AZS1J101B
CAP ALUM POLY HYB 100UF 63V T/H Product overview: EEH-AZS1J101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-AZS1J101B can be used for catalog matching and distributor lookup.

CAP ALUM POLY HYB 100UF 63V T/H Product overview: EEH-AZS1J101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 63V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEH-AZS1J101B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors Aluminum - Polymer Capacitors -  - Win Source Electronics
Laguna Hills, CA, United States
Capacitors Aluminum - Polymer Capacitors
Capacitors Aluminum - Polymer Capacitors
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Capacitors Aluminum - Polymer Capacitors Series: ZS Package: Cut Tape (CT) Tape & Box (TB) Product Status: Active Type: Hybrid Capacitance: 100 µF Voltage - Rated: 63 V Lifetime @ Temp.: 4000 Hrs @ 125°C

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Capacitors Aluminum - Polymer Capacitors
Series: ZS
Package: Cut Tape (CT) Tape & Box (TB)
Product Status: Active
Type: Hybrid
Capacitance: 100 µF
Voltage - Rated: 63 V
Lifetime @ Temp.: 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEH-AZS1J101B - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEH-AZS1J101B
Aluminum - Polymer Capacitors EEH-AZS1J101B
CAP ALUM POLY 100UF 20% 63V T/H

CAP ALUM POLY 100UF 20% 63V T/H

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-EEH-AZS1J101B EEH-AZS1J101B
Product Name 100UF 63V Capacitor Capacitors Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details