CAP, 100UF, 35V, ALU ELEC, HYBRID, RAD; Capacitance:100µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Capacitor Case / Package:Radial Leaded; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 35V 100uF 20% AEC-Q200
CAP ALUM POLY HYB 100UF 35V T/H
CAP ALUM POLY 100UF 20% 35V T/H
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 74AC7115 | EEH-AZF1V101 | EEH-AZF1V101 | EEH-AZF1V101 |
| Product Name | Cap, 100Uf, 35V, Alu Elec, Hybrid, Rad; Capacitance Panasonic | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 35 volts | 35 volts |