CAP ALUM HYBRID 56UF 20% 63V T/H
Aluminum Electrolytic Capacitors - Radial Leaded 63V 56uF 20% AEC-Q200
CAP, 56UF, 63V, ALU ELEC, HYBRID, RAD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.03ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM POLY 56UF 20% 63V T/H
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-AZF1J560 | EEH-AZF1J560 | 74AC7114 | EEH-AZF1J560 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Cap, 56Uf, 63V, Alu Elec, Hybrid, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Single-Layer | |||
| Applications | Automotive; Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |