CAP, 33UF, 63V, ALU ELEC, HYBRID, RAD; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage(DC):63V; Capacitor Case / Package:Radial Leaded; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 63V 33uF 20% AEC-Q200
CAP ALUM POLY 33UF 20% 63V T/H
CAP ALUM HYBRID 33UF 20% 63V T/H
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 74AC7113 | EEH-AZF1J330 | EEH-AZF1J330 | EEH-AZF1J330 |
| Product Name | Cap, 33Uf, 63V, Alu Elec, Hybrid, Rad; Capacitance Panasonic | Aluminum Electrolytic Capacitors - Radial Leaded | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Capacitance Range | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) | |||
| WVDC | 63 volts | 63 volts |