CAP ALUM POLY HYB 150UF 25V T/H
CAP, 150UF, 25V, ALU ELEC, HYBRID, RAD; Capacitance:150µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Leaded; ESR:0.027ohm; Lifetime @ Temperature:1000 hours @ 150°C; Product Diameter:8mm RoHS Compliant: Yes
CAP ALUM POLY 150UF 20% 25V T/H
Aluminum Electrolytic Capacitors - Radial Leaded 25V 150uF 20% AEC-Q200
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEH-AZF1E151 | 74AC7109 | EEH-AZF1E151 | EEH-AZF1E151 |
| Product Name | Capacitors - Aluminum - Polymer Capacitors | Cap, 150Uf, 25V, Alu Elec, Hybrid, Rad; Capacitance Panasonic | Aluminum - Polymer Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Single-Layer | |||
| Applications | Automotive; Automotive | |||
| Capacitance Type | Fixed | Fixed | Fixed | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |