Panasonic SMD 270uF 0.012 Ohm 3300mA Capacitor EEFUE0E271R

Description
Cap Aluminum Polymer 270uF 2.5VDC 20% (7.3 X 4.3 X 4.2mm) SMD 0.012 Ohm 3300mA 1000h 105°C T/R Product overview: EEFUE0E271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 0.012 Ohm, 3300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 0.012 Ohm, 3300mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFUE0E271R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Aluminum Polymer 270uF 2.5VDC 20% (7.3 X 4.3 X 4.2mm) SMD 0.012 Ohm 3300mA 1000h 105°C T/R Product overview: EEFUE0E271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 0.012 Ohm, 3300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 0.012 Ohm, 3300mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFUE0E271R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 270uF 0.012 Ohm 3300mA Capacitor
69-EEFUE0E271R
SMD 270uF 0.012 Ohm 3300mA Capacitor 69-EEFUE0E271R
Cap Aluminum Polymer 270uF 2.5VDC 20% (7.3 X 4.3 X 4.2mm) SMD 0.012 Ohm 3300mA 1000h 105°C T/R Product overview: EEFUE0E271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 0.012 Ohm, 3300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 0.012 Ohm, 3300mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFUE0E271R can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 270uF 2.5VDC 20% (7.3 X 4.3 X 4.2mm) SMD 0.012 Ohm 3300mA 1000h 105°C T/R Product overview: EEFUE0E271R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270uF, 0.012 Ohm, 3300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 270uF, 0.012 Ohm, 3300mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFUE0E271R can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum - Polymer Capacitors - EEFUE0E271R - 723343-EEFUE0E271R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEFUE0E271R
723343-EEFUE0E271R
Aluminum - Polymer Capacitors - EEFUE0E271R 723343-EEFUE0E271R
Manufacturer: Panasonic Win Source Part Number: 723343-EEFUE0E271R Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: E Reference Date Code: 2006 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 723343-EEFUE0E271R
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: E
Reference Date Code: 2006
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 69-EEFUE0E271R 723343-EEFUE0E271R
Product Name SMD 270uF 0.012 Ohm 3300mA Capacitor Aluminum - Polymer Capacitors - EEFUE0E271R
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 337AVD6R3MFE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525000101GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details