Panasonic Polymer Capacitors EEFSX0J151ER

Description
Panasonic EEFSX0J151ER Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEFSX0J151ER Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7269919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7269919
Polymer Capacitors 7269919
Panasonic EEFSX0J151ER Polymer Capacitor

Panasonic EEFSX0J151ER Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7269919P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7269919P
Polymer Capacitors 7269919P
Panasonic EEFSX0J151ER Polymer Capacitor

Panasonic EEFSX0J151ER Polymer Capacitor

Supplier's Site
Polymer Capacitors - 9230162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
9230162
Polymer Capacitors 9230162
Panasonic EEFSX0J151ER Polymer Capacitor

Panasonic EEFSX0J151ER Polymer Capacitor

Supplier's Site
Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic - 62W7351 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic
62W7351
Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic 62W7351
CAP, 150µF, 6.3V, 20%, 2917; Capacitance:150µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 150µF, 6.3V, 20%, 2917; Capacitance:150µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 150Μf, 6.3V; Capacitance Panasonic - 17AC6839 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 150Μf, 6.3V; Capacitance Panasonic
17AC6839
Cap, 150Μf, 6.3V; Capacitance Panasonic 17AC6839
CAP, 150µF, 6.3V; Capacitance:150µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 150µF, 6.3V; Capacitance:150µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7269919 7269919P 62W7351
Product Name Polymer Capacitors Polymer Capacitors Cap, 150Μf, 6.3V, 20%, 2917; Capacitance Panasonic
RoHS Compliant Yes Yes Yes
Features Polarized
Electrostatic Capacitors Polymer Polymer
Capacitance Range 150 microF 150 microF
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101602U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details