Panasonic Polymer Capacitors EEFSX0J121E7

Description
Panasonic EEFSX0J121E7 Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEFSX0J121E7 Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 7269900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7269900
Polymer Capacitors 7269900
Panasonic EEFSX0J121E7 Polymer Capacitor

Panasonic EEFSX0J121E7 Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7269900P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7269900P
Polymer Capacitors 7269900P
Panasonic EEFSX0J121E7 Polymer Capacitor

Panasonic EEFSX0J121E7 Polymer Capacitor

Supplier's Site
Polymer Capacitors - 9230156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
9230156
Polymer Capacitors 9230156
Panasonic EEFSX0J121E7 Polymer Capacitor

Panasonic EEFSX0J121E7 Polymer Capacitor

Supplier's Site
Cap, 120Μf, 6.3V, 20%, 2917; Capacitance Panasonic - 03AH0151 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 120Μf, 6.3V, 20%, 2917; Capacitance Panasonic
03AH0151
Cap, 120Μf, 6.3V, 20%, 2917; Capacitance Panasonic 03AH0151
CAP, 120µF, 6.3V, 20%, 2917; Capacitance:120µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap S Series; ESR:0.007ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 120µF, 6.3V, 20%, 2917; Capacitance:120µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap S Series; ESR:0.007ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7269900 7269900P 03AH0151
Product Name Polymer Capacitors Polymer Capacitors Cap, 120Μf, 6.3V, 20%, 2917; Capacitance Panasonic
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 120 microF 120 microF
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details