Panasonic Cap, 180Μf, 4V, 20%, 2917; Capacitance Panasonic EEFSX0G181ER

Description
CAP, 180µF, 4V, 20%, 2917; Capacitance:180µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 180µF, 4V, 20%, 2917; Capacitance:180µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 180Μf, 4V, 20%, 2917; Capacitance Panasonic - 29AH4205 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 4V, 20%, 2917; Capacitance Panasonic
29AH4205
Cap, 180Μf, 4V, 20%, 2917; Capacitance Panasonic 29AH4205
CAP, 180µF, 4V, 20%, 2917; Capacitance:180µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 180µF, 4V, 20%, 2917; Capacitance:180µF; Voltage Rating:4V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SX Series; ESR:0.009ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH4205
Product Name Cap, 180Μf, 4V, 20%, 2917; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N560G500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details