Panasonic Polymer Capacitors EEFSX0E471XE

Description
Panasonic EEFSX0E471XE Polymer Capacitor
Request a Quote Datasheet
Description
Panasonic EEFSX0E471XE Polymer Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polymer Capacitors - 8663952P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8663952P
Polymer Capacitors 8663952P
Panasonic EEFSX0E471XE Polymer Capacitor

Panasonic EEFSX0E471XE Polymer Capacitor

Supplier's Site
Polymer Capacitors - 8663952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
8663952
Polymer Capacitors 8663952
Panasonic EEFSX0E471XE Polymer Capacitor

Panasonic EEFSX0E471XE Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - EEFSX0E471XE - 1170946-EEFSX0E471XE - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEFSX0E471XE
1170946-EEFSX0E471XE
Aluminum - Polymer Capacitors - EEFSX0E471XE 1170946-EEFSX0E471XE
Manufacturer: Panasonic Win Source Part Number: 1170946-EEFSX0E471XE Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170946-EEFSX0E471XE
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Capacitors EEFSX0E471XE
2.5V 470uF Polymer ±20% SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

2.5V 470uF Polymer ±20% SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

Supplier's Site
Cap, 470Μf, 2.5V, 20%, 2917; Capacitance Panasonic - 29AH4202 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 2.5V, 20%, 2917; Capacitance Panasonic
29AH4202
Cap, 470Μf, 2.5V, 20%, 2917; Capacitance Panasonic 29AH4202
CAP, 470µF, 2.5V, 20%, 2917; Capacitance:470µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap S Series; ESR:0.006ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 470µF, 2.5V, 20%, 2917; Capacitance:470µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap S Series; ESR:0.006ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8663952P 8663952 1170946-EEFSX0E471XE EEFSX0E471XE 29AH4202
Product Name Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors - EEFSX0E471XE Capacitors Cap, 470Μf, 2.5V, 20%, 2917; Capacitance Panasonic
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Polymer Polymer
Capacitance Range 470 microF 470 microF
Features Polarized
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Film Capacitors - 1943398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details