Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 560uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFSX0D561E4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFSX0D561E4 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 1170944-EEFSX0D561E4
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
CAP, 560µF, 2V, 20%, 2917; Capacitance:560µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap SX Series; ESR:0.0045ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
2V 560uF Polymer ±20% SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEFSX0D561E4 | 1170944-EEFSX0D561E4 | 29AH4194 | EEFSX0D561E4 |
| Product Name | SMD 2V 560uF Capacitor | Aluminum - Polymer Capacitors - EEFSX0D561E4 | Cap, 560Μf, 2V, 20%, 2917; Capacitance Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 5.60E8 microF | 560 microF |