Panasonic SMD 2V 470uF Capacitor EEFSX0D471XE

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFSX0D471XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFSX0D471XE can be used for catalog matching and distributor lookup.
Request a Quote
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFSX0D471XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFSX0D471XE can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2V 470uF Capacitor
69-EEFSX0D471XE
SMD 2V 470uF Capacitor 69-EEFSX0D471XE
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFSX0D471XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFSX0D471XE can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFSX0D471XE from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFSX0D471XE can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum - Polymer Capacitors - EEFSX0D471XE - 1170943-EEFSX0D471XE - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEFSX0D471XE
1170943-EEFSX0D471XE
Aluminum - Polymer Capacitors - EEFSX0D471XE 1170943-EEFSX0D471XE
Manufacturer: Panasonic Win Source Part Number: 1170943-EEFSX0D471XE Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170943-EEFSX0D471XE
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Capacitors EEFSX0D471XE
2V 470uF Polymer ±20% 6mΩ@100kHz 7.5A@100kHz SMD,7.3x4.3mm Polymer Aluminum Capacitors ROHS

2V 470uF Polymer ±20% 6mΩ@100kHz 7.5A@100kHz SMD,7.3x4.3mm Polymer Aluminum Capacitors ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 69-EEFSX0D471XE 1170943-EEFSX0D471XE EEFSX0D471XE
Product Name SMD 2V 470uF Capacitor Aluminum - Polymer Capacitors - EEFSX0D471XE Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminum Electrolytic - 101C194U010EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details