Panasonic SMD 2V 560uF Capacitor EEFLX0D561R4

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 560uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFLX0D561R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFLX0D561R4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 560uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFLX0D561R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFLX0D561R4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2V 560uF Capacitor
69-EEFLX0D561R4
SMD 2V 560uF Capacitor 69-EEFLX0D561R4
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 560uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFLX0D561R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFLX0D561R4 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 560uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFLX0D561R4 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 560uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 560uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFLX0D561R4 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum - Polymer Capacitors - EEFLX0D561R4 - 1170935-EEFLX0D561R4 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEFLX0D561R4
1170935-EEFLX0D561R4
Aluminum - Polymer Capacitors - EEFLX0D561R4 1170935-EEFLX0D561R4
Manufacturer: Panasonic Win Source Part Number: 1170935-EEFLX0D561R4 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1170935-EEFLX0D561R4
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 69-EEFLX0D561R4 1170935-EEFLX0D561R4
Product Name SMD 2V 560uF Capacitor Aluminum - Polymer Capacitors - EEFLX0D561R4
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701248 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C343U100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N120F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details