Panasonic Cap, 270Μf, 2.5V, 20%, 2917; Capacitance Panasonic EEFLT0E271R

Description
CAP, 270µF, 2.5V, 20%, 2917; Capacitance:270µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap LT Series; ESR:0.006ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 270µF, 2.5V, 20%, 2917; Capacitance:270µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap LT Series; ESR:0.006ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Μf, 2.5V, 20%, 2917; Capacitance Panasonic - 29AH4181 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Μf, 2.5V, 20%, 2917; Capacitance Panasonic
29AH4181
Cap, 270Μf, 2.5V, 20%, 2917; Capacitance Panasonic 29AH4181
CAP, 270µF, 2.5V, 20%, 2917; Capacitance:270µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap LT Series; ESR:0.006ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 270µF, 2.5V, 20%, 2917; Capacitance:270µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap LT Series; ESR:0.006ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH4181
Product Name Cap, 270Μf, 2.5V, 20%, 2917; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details