Panasonic EEFJX0E391RC Polymer Capacitor
Panasonic EEFJX0E391RC Polymer Capacitor
Panasonic EEFJX0E391RC Polymer Capacitor
Aluminum Organic Polymer Capacitors 2.5VDC 390uF 20% 4.5mOhm 8500mArms
CAP, 390UF, 2.5V, ALU, POLYMER, 2917 ROHS COMPLIANT: YES
| RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2469294P | EEFJX0E391RC | 32AK8275 |
| Product Name | Polymer Capacitors | Capacitors | Cap, 390Uf, 2.5V, Alu, Polymer, 2917 Rohs Compliant Panasonic |
| RoHS Compliant | Yes | Yes | |
| Electrolytic Capacitors | Electrolytic | ||
| Capacitance Range | 390 microF |