The Panasonic GX series capacitor has a capacitance of 470 OºF and a rated voltage of 2.5 V, with a tolerance of ±20%. It features a super low equivalent series resistance (ESR) of 3 mΩ maximum and is designed for surface mount applications. The capacitor operates within a temperature range of -55 °C to +105 °C and has a high ripple current rating of 10,200 mAr.m.s. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The capacitor is rated for a lifespan of 1,000 hours at 105 °C under rated voltage conditions.
CAP, 470µF, 2.5V, 20%, 2917; Capacitance:470µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap GX Series; ESR:0.003ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 73AC6925 |
| Product Name | Cap, 470Μf, 2.5V, 20%, 2917; Capacitance Panasonic |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -40 to ? C (-40 to ? F) |
| Capacitance Range | 470 microF |