Panasonic SMD 2V 470uF Capacitor EEFGX0D471R

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFGX0D471R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFGX0D471R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFGX0D471R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFGX0D471R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2V 470uF Capacitor
69-EEFGX0D471R
SMD 2V 470uF Capacitor 69-EEFGX0D471R
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFGX0D471R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFGX0D471R can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2V, 20% +Tol, 20% -Tol, 470uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFGX0D471R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2V, 470uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFGX0D471R can be used for catalog matching and distributor lookup.

Supplier's Site
Polymer Capacitors - 7269978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7269978
Polymer Capacitors 7269978
Panasonic EEFGX0D471R Polymer Capacitor

Panasonic EEFGX0D471R Polymer Capacitor

Supplier's Site
Polymer Capacitors - 7269978P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
7269978P
Polymer Capacitors 7269978P
Panasonic EEFGX0D471R Polymer Capacitor

Panasonic EEFGX0D471R Polymer Capacitor

Supplier's Site
Polymer Capacitors - 9230196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
9230196
Polymer Capacitors 9230196
Panasonic EEFGX0D471R Polymer Capacitor

Panasonic EEFGX0D471R Polymer Capacitor

Supplier's Site
Aluminum - Polymer Capacitors - EEFGX0D471R - 723342-EEFGX0D471R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEFGX0D471R
723342-EEFGX0D471R
Aluminum - Polymer Capacitors - EEFGX0D471R 723342-EEFGX0D471R
Manufacturer: Panasonic Win Source Part Number: 723342-EEFGX0D471R Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 11+ Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 723342-EEFGX0D471R
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 11+
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Cap, 470Μf, 2V, 20%, 2917; Capacitance Panasonic - 83AC0751 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 2V, 20%, 2917; Capacitance Panasonic
83AC0751
Cap, 470Μf, 2V, 20%, 2917; Capacitance Panasonic 83AC0751
CAP, 470µF, 2V, 20%, 2917; Capacitance:470µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap G Series; ESR:0.003ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

CAP, 470µF, 2V, 20%, 2917; Capacitance:470µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap G Series; ESR:0.003ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; OperatingRoHS Compliant: Yes

Supplier's Site
Capacitors - EEFGX0D471R - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEFGX0D471R
Capacitors EEFGX0D471R
2V 470uF Polymer ±20% 3mΩ@100kHz 10.2A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

2V 470uF Polymer ±20% 3mΩ@100kHz 10.2A@100kHz SMD,4.3x7.3mm Polymer Aluminum Capacitors ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Solid Capacitors
EEFGX0D471R
Capacitors >> Solid Capacitors EEFGX0D471R
2V 470uF Polymer ±20% 3mΩ@100kHz 10.2A@100kHz SMD,4.3x7.3mm Solid Capacitors ROHS

2V 470uF Polymer ±20% 3mΩ@100kHz 10.2A@100kHz SMD,4.3x7.3mm Solid Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEFGX0D471R 7269978 7269978P 723342-EEFGX0D471R 83AC0751 EEFGX0D471R EEFGX0D471R
Product Name SMD 2V 470uF Capacitor Polymer Capacitors Polymer Capacitors Aluminum - Polymer Capacitors - EEFGX0D471R Cap, 470Μf, 2V, 20%, 2917; Capacitance Panasonic Capacitors Capacitors >> Solid Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -40 to ? C (-40 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E8 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details