Panasonic Cap, 15Uf, 25V, Alu Elec, Polymer, 2917; Capacitance Panasonic EEFCX1E150R

Description
CAP, 15UF, 25V, ALU ELEC, POLYMER, 2917; Capacitance:15µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 15UF, 25V, ALU ELEC, POLYMER, 2917; Capacitance:15µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Uf, 25V, Alu Elec, Polymer, 2917; Capacitance Panasonic - 72AC5639 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Uf, 25V, Alu Elec, Polymer, 2917; Capacitance Panasonic
72AC5639
Cap, 15Uf, 25V, Alu Elec, Polymer, 2917; Capacitance Panasonic 72AC5639
CAP, 15UF, 25V, ALU ELEC, POLYMER, 2917; Capacitance:15µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

CAP, 15UF, 25V, ALU ELEC, POLYMER, 2917; Capacitance:15µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5639
Product Name Cap, 15Uf, 25V, Alu Elec, Polymer, 2917; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers