Panasonic 20V 47uF Capacitor EEFCX1D470R

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 47uF, 2917, Product overview: EEFCX1D470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20V, 47uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCX1D470R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 47uF, 2917, Product overview: EEFCX1D470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20V, 47uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCX1D470R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 47uF Capacitor
69-EEFCX1D470R
20V 47uF Capacitor 69-EEFCX1D470R
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 47uF, 2917, Product overview: EEFCX1D470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20V, 47uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCX1D470R can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 20V, 20% +Tol, 20% -Tol, 47uF, 2917, Product overview: EEFCX1D470R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 20V, 47uF, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCX1D470R can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum - Polymer Capacitors - EEFCX1D470R - 822329-EEFCX1D470R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEFCX1D470R
822329-EEFCX1D470R
Aluminum - Polymer Capacitors - EEFCX1D470R 822329-EEFCX1D470R
Manufacturer: Panasonic Win Source Part Number: 822329-EEFCX1D470R Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 822329-EEFCX1D470R
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Cap, 47Uf, 20V, Alu Elec, Polymer, 2917 Rohs Compliant Panasonic - 65AH6355 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 20V, Alu Elec, Polymer, 2917 Rohs Compliant Panasonic
65AH6355
Cap, 47Uf, 20V, Alu Elec, Polymer, 2917 Rohs Compliant Panasonic 65AH6355
CAP, 47UF, 20V, ALU ELEC, POLYMER, 2917 ROHS COMPLIANT: YES

CAP, 47UF, 20V, ALU ELEC, POLYMER, 2917 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 69-EEFCX1D470R 822329-EEFCX1D470R 65AH6355
Product Name 20V 47uF Capacitor Aluminum - Polymer Capacitors - EEFCX1D470R Cap, 47Uf, 20V, Alu Elec, Polymer, 2917 Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713217 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details