Manufacturer: Panasonic
Win Source Part Number: 753045-EEFCX1A101R
Manufacturer Homepage: www.panasonic.com/in
Reference case: CX
Reference Date Code: 2014
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Cap Aluminum Polymer 100uF 10VDC 20% (7.3 X 4.3 X 1.9mm) SMD 0.04 Ohm 3200mA 2000h 105°C T/R Product overview: EEFCX1A101R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.04 Ohm, 3200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.04 Ohm, 3200mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCX1A101R can be used for catalog matching and distributor lookup.
10V 100uF Polymer ±20% 40mΩ@100kHz 3.2A@100kHz SMD,4.3x7.3mm Solid Capacitors ROHS
CAP, 100µF, 10V; Capacitance:100µF; Voltage Rating:10V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, 100UF, 10V, ALU ELEC, POLYMER, 2917 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 753045-EEFCX1A101R | 69-EEFCX1A101R | EEFCX1A101R | 47AC4839 | 66AH5719 |
| Product Name | Aluminum - Polymer Capacitors - EEFCX1A101R | SMD 100uF 0.04 Ohm 3200mA Capacitor | Capacitors >> Solid Capacitors | Cap, 100Μf, 10V; Capacitance Panasonic | Cap, 100Uf, 10V, Alu Elec, Polymer, 2917 Rohs Compliant Panasonic |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to ? C (-67 to ? F) | ||
| Capacitance Range | 1.00E8 microF | 100 microF | 100 microF |