Panasonic Cap, 390Μf, 2V, 20%, 2917; Capacitance Panasonic EEFCX0D391R

Description
CAP, 390µF, 2V, 20%, 2917; Capacitance:390µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 390µF, 2V, 20%, 2917; Capacitance:390µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 390Μf, 2V, 20%, 2917; Capacitance Panasonic - 29AH4173 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Μf, 2V, 20%, 2917; Capacitance Panasonic
29AH4173
Cap, 390Μf, 2V, 20%, 2917; Capacitance Panasonic 29AH4173
CAP, 390µF, 2V, 20%, 2917; Capacitance:390µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 390µF, 2V, 20%, 2917; Capacitance:390µF; Voltage Rating:2V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CX Series; ESR:0.015ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH4173
Product Name Cap, 390Μf, 2V, 20%, 2917; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 390 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details