Panasonic Cap, 100Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic EEFCT0J101R

Description
CAP, 100UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CT Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 100UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CT Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic - 72AC5636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic
72AC5636
Cap, 100Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic 72AC5636
CAP, 100UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CT Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

CAP, 100UF, 6.3V, ALU ELEC, POLYMER/2917; Capacitance:100µF; Voltage Rating:6.3V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-CAP CT Series; ESR:0.015ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 72AC5636
Product Name Cap, 100Uf, 6.3V, Alu Elec, Polymer/2917; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details