Panasonic Aluminum - Polymer Capacitors - EEFCS1E100R EEFCS1E100R

Description
Manufacturer: Panasonic Win Source Part Number: 738048-EEFCS1E100R Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: CS Reference Date Code: 2014 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 738048-EEFCS1E100R Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: CS Reference Date Code: 2014 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - EEFCS1E100R - 738048-EEFCS1E100R - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEFCS1E100R
738048-EEFCS1E100R
Aluminum - Polymer Capacitors - EEFCS1E100R 738048-EEFCS1E100R
Manufacturer: Panasonic Win Source Part Number: 738048-EEFCS1E100R Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: CS Reference Date Code: 2014 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 738048-EEFCS1E100R
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: CS
Reference Date Code: 2014
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
CAPACITOR, ALUMINUM ELECTROLYTIC, SOLID POLYMER Product overview: EEFCS1E100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCS1E100R can be used for catalog matching and distributor lookup.

CAPACITOR, ALUMINUM ELECTROLYTIC, SOLID POLYMER Product overview: EEFCS1E100R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCS1E100R can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 10Μf, 25V; Capacitance Panasonic - 47AC4835 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 25V; Capacitance Panasonic
47AC4835
Cap, 10Μf, 25V; Capacitance Panasonic 47AC4835
CAP, 10µF, 25V; Capacitance:10µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CS Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 10µF, 25V; Capacitance:10µF; Voltage Rating:25V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CS Series; ESR:0.04ohm; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 738048-EEFCS1E100R 69-EEFCS1E100R 47AC4835
Product Name Aluminum - Polymer Capacitors - EEFCS1E100R Capacitor Cap, 10Μf, 25V; Capacitance Panasonic
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Capacitance Range 1.00E7 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers