Panasonic SMD 33uF 0.018 Ohm 2500mA Capacitor EEFCD0K330ER

Description
Cap Aluminum Polymer 33uF 8VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000h 105°C T/R Product overview: EEFCD0K330ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.018 Ohm, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.018 Ohm, 2500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD0K330ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Polymer 33uF 8VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000h 105°C T/R Product overview: EEFCD0K330ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.018 Ohm, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.018 Ohm, 2500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD0K330ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 0.018 Ohm 2500mA Capacitor
69-EEFCD0K330ER
SMD 33uF 0.018 Ohm 2500mA Capacitor 69-EEFCD0K330ER
Cap Aluminum Polymer 33uF 8VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000h 105°C T/R Product overview: EEFCD0K330ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.018 Ohm, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.018 Ohm, 2500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD0K330ER can be used for catalog matching and distributor lookup.

Cap Aluminum Polymer 33uF 8VDC 20% (7.3 X 4.3 X 1.8mm) SMD 0.018 Ohm 2500mA 1000h 105°C T/R Product overview: EEFCD0K330ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 0.018 Ohm, 2500mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 0.018 Ohm, 2500mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEFCD0K330ER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 33Μf, 8V, 20%, 2917; Capacitance Panasonic - 29AH4172 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 8V, 20%, 2917; Capacitance Panasonic
29AH4172
Cap, 33Μf, 8V, 20%, 2917; Capacitance Panasonic 29AH4172
CAP, 33µF, 8V, 20%, 2917; Capacitance:33µF; Voltage Rating:8V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 33µF, 8V, 20%, 2917; Capacitance:33µF; Voltage Rating:8V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 69-EEFCD0K330ER 29AH4172
Product Name SMD 33uF 0.018 Ohm 2500mA Capacitor Cap, 33Μf, 8V, 20%, 2917; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3.30E7 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML016MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0504N330J250PR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details