Panasonic Cap, 15Μf, 8V, 20%, 2917; Capacitance Panasonic EEFCD0K150ER

Description
CAP, 15µF, 8V, 20%, 2917; Capacitance:15µF; Voltage Rating:8V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Description
CAP, 15µF, 8V, 20%, 2917; Capacitance:15µF; Voltage Rating:8V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, 15Μf, 8V, 20%, 2917; Capacitance Panasonic - 29AH4171 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 15Μf, 8V, 20%, 2917; Capacitance Panasonic
29AH4171
Cap, 15Μf, 8V, 20%, 2917; Capacitance Panasonic 29AH4171
CAP, 15µF, 8V, 20%, 2917; Capacitance:15µF; Voltage Rating:8V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

CAP, 15µF, 8V, 20%, 2917; Capacitance:15µF; Voltage Rating:8V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.04ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AH4171
Product Name Cap, 15Μf, 8V, 20%, 2917; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1188-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 101C343U100CF2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details