Panasonic SMD 2.5V 100uF Capacitor EEFCD0E101ER

Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFCD0E101ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEFCD0E101ER can be used for catalog matching and distributor lookup.
Request a Quote
Description
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFCD0E101ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEFCD0E101ER can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.5V 100uF Capacitor
58-EEFCD0E101ER
SMD 2.5V 100uF Capacitor 58-EEFCD0E101ER
Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFCD0E101ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEFCD0E101ER can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (solid Polymer), 2.5V, 20% +Tol, 20% -Tol, 100uF, Surface Mount, 2917, CHIP, ROHS COMPLIANT Product overview: EEFCD0E101ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 100uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.5V, 100uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEFCD0E101ER can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - EEFCD0E101ER - 1056872-EEFCD0E101ER - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEFCD0E101ER
1056872-EEFCD0E101ER
Aluminum Capacitors - EEFCD0E101ER 1056872-EEFCD0E101ER
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1056872-EEFCD0E101ER Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 2.5 V Length: 7.3 mm Height - Seated (Max): 1.905 mm Contact Plating: Tin Mounting: SMD (SMT) Capacitance: 100 µF Tolerance: 20 % Leakage Current: 25 µA ESR (Equivalent Series Resistance): 18 mΩ Ripple Current: 2.5 A Height: 1.8 mm Width: 4.3 mm Dissipation Factor: 0.06 % Categories: Aluminum Capacitors Case / Package: 7343 Case / Package: 2917 Alternative Parts (Cross-Reference): EEF-CD0E101R; EEF-CD0G101ER; EEF-CX0J101R; RVB0J101MNG; NSPE-S101M10V8X10.8T R13F; UWT1C101MCL1GB; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 4.3 mm Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Case Code (Imperial): 2917 Voltage Rating (DC): 2.5 V REACH SVHC: No SVHC Life (Hours): 1000 hours Ripple Current (AC): 2.5 A

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1056872-EEFCD0E101ER
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 2.5 V
Length: 7.3 mm
Height - Seated (Max): 1.905 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Capacitance: 100 µF
Tolerance: 20 %
Leakage Current: 25 µA
ESR (Equivalent Series Resistance): 18 mΩ
Ripple Current: 2.5 A
Height: 1.8 mm
Width: 4.3 mm
Dissipation Factor: 0.06 %
Categories: Aluminum Capacitors
Case / Package: 7343
Case / Package: 2917
Alternative Parts (Cross-Reference): EEF-CD0E101R; EEF-CD0G101ER; EEF-CX0J101R; RVB0J101MNG; NSPE-S101M10V8X10.8TR13F; UWT1C101MCL1GB;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 4.3 mm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Case Code (Imperial): 2917
Voltage Rating (DC): 2.5 V
REACH SVHC: No SVHC
Life (Hours): 1000 hours
Ripple Current (AC): 2.5 A

Buy Now
Cap, 100Μf, 2.5V, 20%, 2917; Capacitance Panasonic - 73AC6920 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 2.5V, 20%, 2917; Capacitance Panasonic
73AC6920
Cap, 100Μf, 2.5V, 20%, 2917; Capacitance Panasonic 73AC6920
CAP, 100µF, 2.5V, 20%, 2917; Capacitance:100µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 100µF, 2.5V, 20%, 2917; Capacitance:100µF; Voltage Rating:2.5V; AE Capacitor Case:2917 [7343 Metric]; Product Range:SP-Cap CD Series; ESR:0.018ohm; Lifetime @ Temperature:1000 hours @ 105°C; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 58-EEFCD0E101ER 1056872-EEFCD0E101ER 73AC6920
Product Name SMD 2.5V 100uF Capacitor Aluminum Capacitors - EEFCD0E101ER Cap, 100Μf, 2.5V, 20%, 2917; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E8 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701299 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details