Panasonic SMD 180UF 6.3V Capacitor EEF-UE0J181ER

Description
CAP ALUM POLY 180UF 20% 6.3V SMD Product overview: EEF-UE0J181ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0J181ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM POLY 180UF 20% 6.3V SMD Product overview: EEF-UE0J181ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0J181ER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 180UF 6.3V Capacitor
69-EEF-UE0J181ER
SMD 180UF 6.3V Capacitor 69-EEF-UE0J181ER
CAP ALUM POLY 180UF 20% 6.3V SMD Product overview: EEF-UE0J181ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0J181ER can be used for catalog matching and distributor lookup.

CAP ALUM POLY 180UF 20% 6.3V SMD Product overview: EEF-UE0J181ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180UF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0J181ER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-UE0J181ER - 917893-EEF-UE0J181ER - Win Source Electronics
Laguna Hills, CA, United States
Aluminum - Polymer Capacitors - EEF-UE0J181ER
917893-EEF-UE0J181ER
Aluminum - Polymer Capacitors - EEF-UE0J181ER 917893-EEF-UE0J181ER
Manufacturer: Panasonic Win Source Part Number: 917893-EEF-UE0J181ER Series: SP-Cap UE Operating Temperature Range: -40°C ~ 105°C Features: 180 µF 6.3 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C Package: Bulk Package: 2917 (7343 Metric) Mounting: Surface Mount Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8532.22.0020 Other Part Number: EEFUE0J181ER, Q6498582AB

Manufacturer: Panasonic
Win Source Part Number: 917893-EEF-UE0J181ER
Series: SP-Cap UE
Operating Temperature Range: -40°C ~ 105°C
Features: 180 µF 6.3 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 12mOhm 1000 Hrs @ 105°C
Package: Bulk
Package: 2917 (7343 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8532.22.0020
Other Part Number: EEFUE0J181ER, Q6498582AB

Buy Now Datasheet
Aluminum - Polymer Capacitors - EEF-UE0J181ER - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UE0J181ER
Aluminum - Polymer Capacitors EEF-UE0J181ER
CAP ALUM POLY 180UF 20% 6.3V SMD

CAP ALUM POLY 180UF 20% 6.3V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 69-EEF-UE0J181ER 917893-EEF-UE0J181ER EEF-UE0J181ER
Product Name SMD 180UF 6.3V Capacitor Aluminum - Polymer Capacitors - EEF-UE0J181ER Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF
WVDC 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details