Panasonic SMD 150uF 6.3V Capacitor EEF-UE0J151R

Description
150uF 6.3V 20% Aluminum Electrolytic Capacitor, 7343 SMD Product overview: EEF-UE0J151R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0J151R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
150uF 6.3V 20% Aluminum Electrolytic Capacitor, 7343 SMD Product overview: EEF-UE0J151R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0J151R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 150uF 6.3V Capacitor
69-EEF-UE0J151R
SMD 150uF 6.3V Capacitor 69-EEF-UE0J151R
150uF 6.3V 20% Aluminum Electrolytic Capacitor, 7343 SMD Product overview: EEF-UE0J151R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0J151R can be used for catalog matching and distributor lookup.

150uF 6.3V 20% Aluminum Electrolytic Capacitor, 7343 SMD Product overview: EEF-UE0J151R from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0J151R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 150Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Panasonic - 01X1165 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 150Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Panasonic
01X1165
Aluminum Electrolytic Capacitor, 150Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Panasonic 01X1165
ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:150µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; ESR:0.012ohm; Lifetime @ Temperature:6000 hours @ 105°C; Capacitance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - EEF-UE0J151R - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
EEF-UE0J151R
Aluminum - Polymer Capacitors EEF-UE0J151R
CAP ALUM POLY 150UF 20% 6.3V SMD

CAP ALUM POLY 150UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - EEF-UE0J151R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
EEF-UE0J151R
Capacitors - Aluminum - Polymer Capacitors EEF-UE0J151R
CAP ALUM POLY 150UF 20% 6.3V SMD

CAP ALUM POLY 150UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 69-EEF-UE0J151R 01X1165 EEF-UE0J151R EEF-UE0J151R
Product Name SMD 150uF 6.3V Capacitor Aluminum Electrolytic Capacitor, 150Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Panasonic Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 150 microF 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 227AVD035MGE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details