150uF 6.3V Al-Polymer Cap, 12mR ESR, 3.3A Ripple, 105C, SMD Product overview: EEF-UE0J151ER from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 6.3V, 3.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 6.3V, 3.3A, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-EEF-UE0J151ER can be used for catalog matching and distributor lookup.
CAP ALUM POLY 150UF 20% 6.3V SMD
CAP ALUM POLY 150UF 20% 6.3V SMD
Al Lytic SP Cap, UE Series SMT, Pb-Free RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 69-EEF-UE0J151ER | EEF-UE0J151ER | EEF-UE0J151ER | 49W5494 |
| Product Name | SMD 150uF 6.3V 3.3A Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Al Lytic Sp Cap, Ue Series Smt, Pb-Free Rohs Compliant Panasonic |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) |